Microchip Technology, Inc. Microcontrollers ATSAML21G16B-MUT

Description
ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAML21G16B-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21G16B-MUTTR-ND
Microcontrollers ATSAML21G16B-MUTTR-ND
ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML21G16B-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML21G16B-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML21G16B-MUT
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML21G16B-MUT
ARM Microcontrollers - MCU ATSAML21G16B-MUT
ARM Microcontrollers - MCU ARM Cortex-M0+ 128KBFlash 24KB SRAM

ARM Microcontrollers - MCU ARM Cortex-M0+ 128KBFlash 24KB SRAM

Buy Now Datasheet
Microcontrollers - ATSAML21G16B-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML21G16B-MUT
Microcontrollers ATSAML21G16B-MUT
ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML21G16B-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML21G16B-MUT
Embedded - Microcontrollers ATSAML21G16B-MUT
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAML21G16B-MUTTR-ND ATSAML21G16B-MUT ATSAML21G16B-MUT ATSAML21G16B-MUT ATSAML21G16B-MUT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x12b; D/A 2x12b
RAM 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL6RMCAHXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers