Microchip Technology, Inc. ATSAML21E17B

Description
The ultra-low-power ATSAML21 based Flash microcontroller (MCU) feature sophisticated power management technologies and consumes under 35 µA/MHz in active mode and 200nA in Sleep mode. In addition to ultra-low-power performance, these devices feature Full Speed USB host and device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing, built in opAmps and much more. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Key Features: ARM Cortex-M0+ CPU running at up to 48MHz 128 KB in-system self-programmable Flash 4 KB Flash Read-While-Write section 16 KB SRAM Main Memory 8 KB SRAM Low power Memory Operating voltage: 1.62V – 3.63V Ultra Low Power Architecture consuming under 35uA/MHz in Active mode Idle, Standby, Backup, and Off sleep modes Battery backup support Two Performance Levels Embedded Buck/LDO regulator supporting on-the-fly selection Peripheral Touch Controller (PTC) Wake-up on touch in standby mode Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Temperature Range - 40°C to 85°C, - 40°C to 105°C Peripheral Features 16-channel Direct Memory Access Controller (DMAC) 12-channel Event System 16-bit Timer/Counters (TC) including one low-power TC Two 24-bit and one 16-bit Timer/Counters for Control (TCC) 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 interface Up to six Serial Communication Interfaces (SERCOM) including one low-power SERCOM USART, I2C, SPI, LIN slave One AES Encryption Engine & TRNG One Configurable Custom Logic (CCL) Advanced Analog: One 12-bit, 1MSPS Analog-to-Digital Converter (ADC) Two channel, 12-bit, 1MSPS Dual Output Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with window compare function Three Operational Amplifiers (OPAMP)
Datasheet
Description
The ultra-low-power ATSAML21 based Flash microcontroller (MCU) feature sophisticated power management technologies and consumes under 35 µA/MHz in active mode and 200nA in Sleep mode. In addition to ultra-low-power performance, these devices feature Full Speed USB host and device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing, built in opAmps and much more. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Key Features: ARM Cortex-M0+ CPU running at up to 48MHz 128 KB in-system self-programmable Flash 4 KB Flash Read-While-Write section 16 KB SRAM Main Memory 8 KB SRAM Low power Memory Operating voltage: 1.62V – 3.63V Ultra Low Power Architecture consuming under 35uA/MHz in Active mode Idle, Standby, Backup, and Off sleep modes Battery backup support Two Performance Levels Embedded Buck/LDO regulator supporting on-the-fly selection Peripheral Touch Controller (PTC) Wake-up on touch in standby mode Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Temperature Range - 40°C to 85°C, - 40°C to 105°C Peripheral Features 16-channel Direct Memory Access Controller (DMAC) 12-channel Event System 16-bit Timer/Counters (TC) including one low-power TC Two 24-bit and one 16-bit Timer/Counters for Control (TCC) 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 interface Up to six Serial Communication Interfaces (SERCOM) including one low-power SERCOM USART, I2C, SPI, LIN slave One AES Encryption Engine & TRNG One Configurable Custom Logic (CCL) Advanced Analog: One 12-bit, 1MSPS Analog-to-Digital Converter (ADC) Two channel, 12-bit, 1MSPS Dual Output Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with window compare function Three Operational Amplifiers (OPAMP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ultra-low-power ATSAML21 based Flash microcontroller (MCU) feature sophisticated power management technologies and consumes under 35 µA/MHz in active mode and 200nA in Sleep mode. In addition to ultra-low-power performance, these devices feature Full Speed USB host and device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing, built in opAmps and much more. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Key Features: ARM Cortex-M0+ CPU running at up to 48MHz 128 KB in-system self-programmable Flash 4 KB Flash Read-While-Write section 16 KB SRAM Main Memory 8 KB SRAM Low power Memory Operating voltage: 1.62V – 3.63V Ultra Low Power Architecture consuming under 35uA/MHz in Active mode Idle, Standby, Backup, and Off sleep modes Battery backup support Two Performance Levels Embedded Buck/LDO regulator supporting on-the-fly selection Peripheral Touch Controller (PTC) Wake-up on touch in standby mode Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Temperature Range - 40°C to 85°C, - 40°C to 105°C Peripheral Features 16-channel Direct Memory Access Controller (DMAC) 12-channel Event System 16-bit Timer/Counters (TC) including one low-power TC Two 24-bit and one 16-bit Timer/Counters for Control (TCC) 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 interface Up to six Serial Communication Interfaces (SERCOM) including one low-power SERCOM USART, I2C, SPI, LIN slave One AES Encryption Engine & TRNG One Configurable Custom Logic (CCL) Advanced Analog: One 12-bit, 1MSPS Analog-to-Digital Converter (ADC) Two channel, 12-bit, 1MSPS Dual Output Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with window compare function Three Operational Amplifiers (OPAMP)

The ultra-low-power ATSAML21 based Flash microcontroller (MCU) feature sophisticated power management technologies and consumes under 35 µA/MHz in active mode and 200nA in Sleep mode. In addition to ultra-low-power performance, these devices feature Full Speed USB host and device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing, built in opAmps and much more.
Supported by MPLAB X IDE and MPLAB Harmony.

Additional Features

    Key Features:
    • ARM Cortex-M0+ CPU running at up to 48MHz
    • 128 KB in-system self-programmable Flash
    • 4 KB Flash Read-While-Write section
    • 16 KB SRAM Main Memory
    • 8 KB SRAM Low power Memory
    • Operating voltage: 1.62V – 3.63V
    • Ultra Low Power Architecture consuming under 35uA/MHz in Active mode
    • Idle, Standby, Backup, and Off sleep modes
    • Battery backup support
    • Two Performance Levels
    • Embedded Buck/LDO regulator supporting on-the-fly selection
    • Peripheral Touch Controller (PTC)
      • Wake-up on touch in standby mode
    • Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
    • Temperature Range - 40°C to 85°C, - 40°C to 105°C
    Peripheral Features
    • 16-channel Direct Memory Access Controller (DMAC)
    • 12-channel Event System
    • 16-bit Timer/Counters (TC) including one low-power TC
    • Two 24-bit and one 16-bit Timer/Counters for Control (TCC)
    • 32-bit Real Time Counter (RTC) with clock/calendar function
    • Watchdog Timer (WDT)
    • CRC-32 generator
    • One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 interface
    • Up to six Serial Communication Interfaces (SERCOM) including one low-power SERCOM
      • USART, I2C, SPI, LIN slave
    • One AES Encryption Engine & TRNG
    • One Configurable Custom Logic (CCL) Advanced Analog:
    • One 12-bit, 1MSPS Analog-to-Digital Converter (ADC)
    • Two channel, 12-bit, 1MSPS Dual Output Digital-to-Analog Converter (DAC)
    • Two Analog Comparators (AC) with window compare function
    • Three Operational Amplifiers (OPAMP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAML21E17B
Clock Speed 48 MHz
Bits Other; 12-bit
Number 10
RAM 24 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details