ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 32TQFP
MCU 32-Bit SAM L21E ARM Cortex M0+ RISC 128KB Flash 3.3V 32-Pin TQFP T/R
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
ARM Microcontrollers - MCU ARM Cortex-M0+ 64KB flash 12kb SRAM
IC MCU 32BIT 128KB FLASH 32TQFP
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML21E17B-AUTTR-ND | ATSAML21E17B-AUT | 536-ATSAML21E17B-AUT | ATSAML21E17B-AUT | ATSAML21E17B-AUT | ATSAML21E17B-AUT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | MCU 32-Bit SAM L21E ARM Cortex M0+ RISC 128KB Flash 3.3V 32-Pin TQFP T/R | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 10x12b; D/A 2x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |