The ATSAML11E16A-UUT is a 32-bit microcontroller from Quarktwin Technology Ltd., featuring an ARM Cortex-M23 core that operates at a frequency of up to 32 MHz. It supports a voltage range of 1.62V to 3.63V and is rated for operation in temperatures from -40°C to +125°C, making it suitable for a variety of industrial applications. This microcontroller includes a range of memory options, with 16KB to 64KB of Flash memory and 4KB to 16KB of SRAM. It also features a 2KB Data Flash section that allows for write-while-read operations, enhancing its capability for non-volatile data storage. The device is equipped with a comprehensive set of peripherals, including an 8-channel Direct Memory Access Controller (DMAC), multiple communication interfaces (USART, I²C, SPI), and advanced analog features such as a 12-bit ADC and a 10-bit DAC. Power management is a key aspect of the ATSAML11E16A-UUT, with various low-power modes that achieve active current consumption of less than 25 OºA/MHz and standby current as low as 0.5 OºA. The microcontroller also incorporates security features such as TrustZone technology, tamper detection, and cryptographic accelerators, making it suitable for applications requiring secure data handling. The ATSAML11E16A-UUT is available in multiple package types, including WLCSP, which offers a compact footprint ideal for space-constrained designs. This microcontroller is designed for engineers looking for a versatile, low-power solution with robust performance and security features for their embedded applications.
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-WLCSP (2.79x2.79)
IC MCU 32BIT 64KB FLASH 32WLCSP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML11E16A-UUT | ATSAML11E16A-UUT | ATSAML11E16A-UUT |
| Product Name | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | ||
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 16 KB | 16 KB |