Microchip Technology, Inc. Microcontrollers ATSAML11E15A-AUTKPH

Description
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Datasheet
Description
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAML11E15A-AUTKPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML11E15A-AUTKPH
Microcontrollers ATSAML11E15A-AUTKPH
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
ARM Microcontrollers - MCU - ATSAML11E15A-AUTKPH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML11E15A-AUTKPH
ARM Microcontrollers - MCU ATSAML11E15A-AUTKPH
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned

ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned

Buy Now Datasheet
Mcu, 32Mhz, 32Bit, Tqfp-32; Product Range Microchip - 58AC0460 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Mhz, 32Bit, Tqfp-32; Product Range Microchip
58AC0460
Mcu, 32Mhz, 32Bit, Tqfp-32; Product Range Microchip 58AC0460
MCU, 32MHZ, 32BIT, TQFP-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32MHZ, 32BIT, TQFP-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML11E15A-AUTKPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML11E15A-AUTKPH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML11E15A-AUTKPH
IC MCU 32BIT 32KB FLASH 32TQFP

IC MCU 32BIT 32KB FLASH 32TQFP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAML11E15A-AUTKPH ATSAML11E15A-AUTKPH 58AC0460 ATSAML11E15A-AUTKPH
Product Name Microcontrollers ARM Microcontrollers - MCU Mcu, 32Mhz, 32Bit, Tqfp-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB
I/O Ports 25
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details