ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 16KB FLASH 32VQFN
MCU, 32BIT, CORTEX-M23, 32MHZ, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 32VQFN
ARM Microcontrollers - MCU 16KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML11E14A-MU-ND | ATSAML11E14A-MU | 61AC9938 | ATSAML11E14A-MU | ATSAML11E14A-MU | ATSAML11E14A-MU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Cortex-M23, 32Mhz, Vqfn-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 16 KB |