The ATSAML10E16A-AU is a 32-bit microcontroller from Quarktwin Technology Ltd., featuring an ARM Cortex-M23 core that operates at a frequency of up to 32 MHz. It supports a voltage range of 1.62V to 3.63V and is rated for operation in temperatures from -40°C to +125°C. The microcontroller includes up to 64 KB of Flash memory and 16 KB of SRAM, along with a 2 KB Data Flash section for non-volatile data storage. This device is designed for low power consumption, with active mode current consumption of less than 25 OºA/MHz and standby mode current as low as 0.5 OºA. It features a variety of power management modes, including off mode with current draw below 100 nA. The ATSAML10E16A-AU also incorporates security features such as TrustZone technology, tamper detection, and cryptographic accelerators for enhanced data protection. For connectivity, the microcontroller supports multiple communication interfaces, including USART, I²C, and SPI, along with an 8-channel Direct Memory Access Controller (DMAC) for efficient data handling. Additionally, it includes advanced analog capabilities with a 12-bit ADC, a DAC, and a touch controller for capacitive touch applications. The device is available in a 32-pin TQFP package, making it suitable for a range of embedded applications requiring robust performance and security.
Win Source Part Number: 1368751-ATSAML10E16A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM L10
Package: Tray
Product Status: Active
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Base Product Number: ATSAML10
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 25
Core Processor: ARM® Cortex®-M23
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
IC MCU 32BIT 64KB FLASH 32TQFP Product overview: ATSAML10E16A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML10E16A-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UQFN (4x4)
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
IC MCU 32BIT 64KB FLASH 32TQFP
MCU, 32BIT, CORTEX-M23, 32MHZ, TQFP-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:32Pins; RoHS Compliant: Yes
MCU, 32BIT, CORTEX-M23, 32MHZ, TQFP-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 64KB FLASH 32TQFP
IC MCU 32BIT 64KB FLASH 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1368751-ATSAML10E16A-AU | 685-ATSAML10E16A-AU | ATSAML10E16A-AU-ND | ATSAML10E16A-AU | ATSAML10E16A-AU | 67AC7438 | ATSAML10E16A-AU | ATSAML10E16A-AU | ATSAML10E16A-AU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Cortex-M23, 32Mhz, Tqfp-32; Product Range Microchip | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 2 KB | 64 KB | |||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |