The ATSAML10D16A-YU is a 32-bit microcontroller from the SAM L10/L11 family, featuring an ARM Cortex-M23 core that operates at speeds up to 32 MHz. It supports a voltage range of 1.62V to 3.63V and is rated for an operating temperature range of -40°C to +125°C. The microcontroller includes a variety of memory options, with 64KB of Flash, 16KB of SRAM, and a 2KB Data Flash section for non-volatile storage. This device is designed for low power consumption, with active mode current consumption of less than 25 OºA/MHz and standby modes that can reduce power usage to as low as 0.5 OºA. It features a comprehensive set of peripherals, including multiple communication interfaces (I2C, SPI, USART), timers, and an advanced analog subsystem with a 12-bit ADC and a 10-bit DAC. Security features include TrustZone technology, tamper detection, and cryptographic accelerators, making it suitable for applications requiring secure data handling. The microcontroller is available in a 24-SSOP package and is compliant with RoHS standards. This product is ideal for engineers looking for a versatile, low-power microcontroller with robust security and connectivity options for embedded applications.
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1322071-ATSAML10D16A
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: ARM® Cortex®-M23
Speed: 32MHz
Standard Package: 59
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 16K x 8
Data Converters: A/D 5x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
HTSUS: 8542.31.0001
Base Product Number: ATSAML10
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 64KB FLASH 24SSOP Product overview: ATSAML10D16A-YU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML10D16A-YU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 24-SSOP
IC MCU 32BIT 64KB FLASH 24SSOP
IC MCU 32BIT 64KB FLASH 24SSOP
MCU, 32BIT, 32MHZ, SSOP-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:24Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML10D16A-YU-ND | 1322071-ATSAML10D16A-YU | 685-ATSAML10D16A-YU | ATSAML10D16A-YU | ATSAML10D16A-YU | ATSAML10D16A-YU | 61AC9879 | ATSAML10D16A-YU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz, Ssop-24; Product Range Microchip | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB | 2 KB |