The Microchip SAM L10/L11 series microcontroller, part number 61AC9864, operates at a voltage range of 1.62V to 3.63V and supports temperatures from -40°C to +125°C. It features a 32-bit ARM Cortex-M23 core running at 32 MHz, providing up to 31 DMIPS performance. The microcontroller includes a variety of memory options, with 16 KB of Flash, 4 KB of SRAM, and a 2 KB Data Flash section for non-volatile storage. Power management capabilities are robust, offering multiple low-power modes, including active mode consumption of less than 25 OºA/MHz and standby mode with full SRAM retention at 0.5 OºA. The device also integrates advanced security features such as TrustZone technology, tamper detection, and cryptographic accelerators for AES-128 and SHA-256. Communication interfaces include up to three configurable SERCOMs supporting USART, I²C, and SPI protocols. The microcontroller is packaged in a 24-pin SSOP format, making it suitable for space-constrained applications. Overall, this microcontroller is designed for low-power, secure applications requiring reliable performance in harsh environments.
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-SSOP
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-SSOP
IC MCU 32BIT 16KB FLASH 24SSOP
IC MCU 32BIT 16KB FLASH 24SSOP
ARM Microcontrollers - MCU 16KB Flash, 4KB SRAM, 32 MHz ARM Cortex-M23, PTC, SERCOM, ADC, DAC, OPAMP, AC
ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 24-SSOP
MCU, 32BIT, 32MHZ, SSOP-24; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML10D14A-YUTCT-ND | ATSAML10D14A-YUT | ATSAML10D14A-YUT | ATSAML10D14A-YUT | ATSAML10D14A-YUT | 61AC9864 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 32Mhz, Ssop-24; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |