IC MCU 32BIT 128KB FLASH 48VQFN
LIN SYSTEM IN PACKAGE SIP (MCU +
ARM® Cortex®-M0+ Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMHA1G17A-MZT-BVAO | ATSAMHA1G17A-MZT-BVAO | ATSAMHA1G17A-MZT-BVAO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 48 MHz | 48 MHz | |
| RAM | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH |