The SAM HA1G15A-MBT-B is a low-power automotive system-in-package (SiP) product using the 32-bit Arm® Cortex® M0+ processor featuring 48 pins with 32KB of Flash, 1KB of read-while-write data flash, and 4KB of SRAM. The SAM HA1 devices operate at a maximum frequency of 48MHz and reach 2.46 Coremark/MHz. They also include a LIN system basis chip (SBC) with a fully integrated LIN transceiver designed in compliance with the LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, and a 3.3V/85mA voltage regulator.
Additional Features
Processor
Arm Cortex-M0+ CPU running at up to 48MHz
Single-cycle hardware multiplier
Micro trace buffer
Memories
32KB in-system self-programmable Flash
1KB Read-While-Write (RWW) Flash section
4KB SRAM memory
System
Power-on reset (POR) and brown-out detection (BOD)
Internal and external clock options with 48 MHz digital frequency locked loop (DFLL48M)
48 MHz to 96 MHz fractional digital phase locked loop (FDPLL96M)
External interrupt controller (EIC)
15 external interrupts
One non-maskable interrupt
Two-pin serial wire debug (SWD) programming, test and debugging interface
Low power
Idle and standby sleep modes
SleepWalking peripherals
Peripherals
8-channel direct memory access controller (DMAC)
12-channel event system
Five 16-bit timer/counters (TC), configurable as either:
One 16-bit TC with compare/capture channels
One 8-bit TC with compare/capture channels
One 32-bit TC with compare/capture channels, by using two TCs
Three 16-bit timer/counters for control (TCC), with extended functions:
Up to four compare channels with optional complementary output
Generation of synchronized pulse width modulation (PWM) pattern across port pins
Deterministic fault protection, fast decay and configurable dead-time between complementary output
Dithering for enhancing resolution with up to 5-bit and reduce quantization error
32-bit real time counter (RTC) with clock/calendar function
Watchdog timer (WDT)
CRC-32 generator
Five serial communication interfaces (SERCOM), each configurable to operate as either:
USART with full-duplex and single-wire half-duplex configuration
I2C up to 3.4MHz
SPI
One 12-bit, 350ksps analog-to-digital converter (ADC) with up to 13 channels
Differential and single-ended input
1/2x to 16x programmable gain stage
Automatic offset and gain error compensation
Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
10-bit, 350ksps digital-to-analog converter (DAC)
Two analog comparators (AC) with window compare function
Peripheral Touch Controller (PTC)
Packages
48-pin QFN
Operating voltage
2.7V to 3.63V
Built-in safety features
CRC calculations on flash memory to detect errors
Peripheral Access Controller to prevent accidental writes to configuration registers
Two independent voltage monitors: BOD33 and Voltage check on Lin SBC
Voltage monitoring for VS
Power-on Reset for a controlled startup
TXD dominant timeout timer
Overtemperature Detection
The SAM HA1G15A-MBT-B is a low-power automotive system-in-package (SiP) product using the 32-bit Arm® Cortex® M0+ processor featuring 48 pins with 32KB of Flash, 1KB of read-while-write data flash, and 4KB of SRAM. The SAM HA1 devices operate at a maximum frequency of 48MHz and reach 2.46 Coremark/MHz. They also include a LIN system basis chip (SBC) with a fully integrated LIN transceiver designed in compliance with the LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, and a 3.3V/85mA voltage regulator.
Additional Features
- Processor
- Arm Cortex-M0+ CPU running at up to 48MHz
- Single-cycle hardware multiplier
- Micro trace buffer
- Memories
- 32KB in-system self-programmable Flash
- 1KB Read-While-Write (RWW) Flash section
- 4KB SRAM memory
- System
- Power-on reset (POR) and brown-out detection (BOD)
- Internal and external clock options with 48 MHz digital frequency locked loop (DFLL48M)
- 48 MHz to 96 MHz fractional digital phase locked loop (FDPLL96M)
- External interrupt controller (EIC)
- 15 external interrupts
- One non-maskable interrupt
- Two-pin serial wire debug (SWD) programming, test and debugging interface
- Low power
- Idle and standby sleep modes
- SleepWalking peripherals
- Peripherals
- 8-channel direct memory access controller (DMAC)
- 12-channel event system
- Five 16-bit timer/counters (TC), configurable as either:
- One 16-bit TC with compare/capture channels
- One 8-bit TC with compare/capture channels
- One 32-bit TC with compare/capture channels, by using two TCs
- Three 16-bit timer/counters for control (TCC), with extended functions:
- Up to four compare channels with optional complementary output
- Generation of synchronized pulse width modulation (PWM) pattern across port pins
- Deterministic fault protection, fast decay and configurable dead-time between complementary output
- Dithering for enhancing resolution with up to 5-bit and reduce quantization error
- 32-bit real time counter (RTC) with clock/calendar function
- Watchdog timer (WDT)
- CRC-32 generator
- Five serial communication interfaces (SERCOM), each configurable to operate as either:
- USART with full-duplex and single-wire half-duplex configuration
- I2C up to 3.4MHz
- SPI
- One 12-bit, 350ksps analog-to-digital converter (ADC) with up to 13 channels
- Differential and single-ended input
- 1/2x to 16x programmable gain stage
- Automatic offset and gain error compensation
- Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
- 10-bit, 350ksps digital-to-analog converter (DAC)
- Two analog comparators (AC) with window compare function
- Peripheral Touch Controller (PTC)
- Packages
- Operating voltage
- Built-in safety features
- CRC calculations on flash memory to detect errors
- Peripheral Access Controller to prevent accidental writes to configuration registers
- Two independent voltage monitors: BOD33 and Voltage check on Lin SBC
- Voltage monitoring for VS
- Power-on Reset for a controlled startup
- TXD dominant timeout timer
- Overtemperature Detection