ARM® Cortex®-M4 SAM G54 Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU ATSAMG54 TQFP
ARM® Cortex®-M4 SAM G54 Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMG54N19B-AU-ND | ATSAMG54N19B-AU | ATSAMG54N19B-AU | ATSAMG54N19B-AU |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 96 MHz | 96 MHz | ||
| Bits | Other; A/D 8x12b | |||
| RAM | 96 KB | 96 KB | ||
| ROM | 512 KB |