Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70Q21B-CNT

Description
Win Source Part Number: 995600-ATSAME70Q21B- CNT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM E70 Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAME70Q21B-CNTTR,A TSAME70Q21B-CNTDKR,A TSAME70Q21B-CNTCT Base Product Number: ATSAME70
Request a Quote Datasheet
Description
Win Source Part Number: 995600-ATSAME70Q21B- CNT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM E70 Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAME70Q21B-CNTTR,A TSAME70Q21B-CNTDKR,A TSAME70Q21B-CNTCT Base Product Number: ATSAME70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995600-ATSAME70Q21B-CNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
995600-ATSAME70Q21B-CNT
Integrated Circuits (ICs) - Embedded - Microcontrollers 995600-ATSAME70Q21B-CNT
Win Source Part Number: 995600-ATSAME70Q21B- CNT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM E70 Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAME70Q21B-CNTTR,A TSAME70Q21B-CNTDKR,A TSAME70Q21B-CNTCT Base Product Number: ATSAME70

Win Source Part Number: 995600-ATSAME70Q21B-CNT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM E70
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LFBGA
Supplier Device Package: 144-LFBGA (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAME70Q21B-CNTTR,ATSAME70Q21B-CNTDKR,ATSAME70Q21B-CNTCT
Base Product Number: ATSAME70

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAME70Q21B-CNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAME70Q21B-CNT
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAME70Q21B-CNT
IC MCU 32BIT 2MB FLASH 144LFBGA Product overview: ATSAME70Q21B-CNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21B-CNT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LFBGA Product overview: ATSAME70Q21B-CNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q21B-CNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q21B-CNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21B-CNTCT-ND
Microcontrollers ATSAME70Q21B-CNTCT-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAME70Q21B-CNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21B-CNTDKR-ND
Microcontrollers ATSAME70Q21B-CNTDKR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAME70Q21B-CNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21B-CNTTR-ND
Microcontrollers ATSAME70Q21B-CNTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip - 47AC7985 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip
47AC7985
Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip 47AC7985
MCU, 32BIT, 300MHZ, LFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, LFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAME70Q21B-CNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70Q21B-CNT
Embedded - Microcontrollers ATSAME70Q21B-CNT
IC MCU 32BIT 2MB FLASH 144LFBGA

IC MCU 32BIT 2MB FLASH 144LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70Q21B-CNT
ARM Microcontrollers - MCU ATSAME70Q21B-CNT
ARM Microcontrollers - MCU CM7 2048kB Flash

ARM Microcontrollers - MCU CM7 2048kB Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME70Q21B-CNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME70Q21B-CNT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70Q21B-CNT
IC MCU 32BIT 2MB FLASH 144LFBGA

IC MCU 32BIT 2MB FLASH 144LFBGA

Supplier's Site
Microcontrollers - ATSAME70Q21B-CNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70Q21B-CNT
Microcontrollers ATSAME70Q21B-CNT
IC MCU 32BIT 2MB FLASH 144LFBGA

IC MCU 32BIT 2MB FLASH 144LFBGA

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q21B-CNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70Q21B-CNT
Microcontrollers ATSAME70Q21B-CNT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 995600-ATSAME70Q21B-CNT 685-ATSAME70Q21B-CNT ATSAME70Q21B-CNTCT-ND 47AC7985 ATSAME70Q21B-CNT ATSAME70Q21B-CNT ATSAME70Q21B-CNT ATSAME70Q21B-CNT ATSAME70Q21B-CNT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, 300Mhz, Lfbga-144; Product Range Microchip Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 2000 KB 384 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM Type Flash; FLASH ROM; ROM Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7127AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers