Microchip Technology, Inc. Microcontrollers ATSAME70Q21A-CFNT

Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME70Q21A-CFNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21A-CFNTTR-ND
Microcontrollers ATSAME70Q21A-CFNTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Microcontrollers - ATSAME70Q21A-CFNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21A-CFNTCT-ND
Microcontrollers ATSAME70Q21A-CFNTCT-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Microcontrollers - ATSAME70Q21A-CFNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q21A-CFNTDKR-ND
Microcontrollers ATSAME70Q21A-CFNTDKR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip - 23AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip
23AC2445
Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip 23AC2445
MCU, 32BIT, 300MHZ, UFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, UFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q21A-CFNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70Q21A-CFNT
Microcontrollers ATSAME70Q21A-CFNT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70Q21A-CFNT
ARM Microcontrollers - MCU ATSAME70Q21A-CFNT
ARM Microcontrollers - MCU 144 UFBGA 10x10x0.6mm, TAPE & REEL, CM7, 2048kB Flash, 384kB SRAM, UFBGA144

ARM Microcontrollers - MCU 144 UFBGA 10x10x0.6mm, TAPE & REEL, CM7, 2048kB Flash, 384kB SRAM, UFBGA144

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME70Q21A-CFNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70Q21A-CFNT
Embedded - Microcontrollers ATSAME70Q21A-CFNT
IC MCU 32BIT 2MB FLASH 144UFBGA

IC MCU 32BIT 2MB FLASH 144UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME70Q21A-CFNTTR-ND 23AC2445 ATSAME70Q21A-CFNT ATSAME70Q21A-CFNT ATSAME70Q21A-CFNT
Product Name Microcontrollers Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 300 MHz 300 MHz 300 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details