IC MCU 32BIT 1MB FLASH 144UFBGA Product overview: ATSAME70Q20B-CFN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20B-CFN
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-UFBGA (6x6)
IC MCU 32BIT 1MB FLASH 144UFBGA
MCU, 32BIT, 300MHZ, UFBGA-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 144UFBGA
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-UFBGA (6x6)
ARM Microcontrollers - MCU 144 UFBGA 10x10x0.6mm, TRAY, CM7, 1024kB FLASH, 384kB SRAM, UFBGA144
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAME70Q20B-CFN | ATSAME70Q20B-CFN-ND | ATSAME70Q20B-CFN | 47AC7976 | ATSAME70Q20B-CFN | ATSAME70Q20B-CFN | ATSAME70Q20B-CFN |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 300Mhz, Ufbga-144; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM | 16 KB | 1000 KB | |||||
| ROM Type | ROM; ROM | Flash |