Microchip Technology, Inc. 32-bit 32BIT 1MB Embedded Microcontroller MCU ATSAME70Q20B-ANT

Description
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: ATSAME70Q20B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20B-ANT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: ATSAME70Q20B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20B-ANT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAME70Q20B-ANT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAME70Q20B-ANT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAME70Q20B-ANT
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: ATSAME70Q20B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20B-ANT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: ATSAME70Q20B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70Q20B-ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAME70Q20B-ANTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20B-ANTDKR-ND
Microcontrollers ATSAME70Q20B-ANTDKR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - ATSAME70Q20B-ANTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20B-ANTCT-ND
Microcontrollers ATSAME70Q20B-ANTCT-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - ATSAME70Q20B-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70Q20B-ANTTR-ND
Microcontrollers ATSAME70Q20B-ANTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319098-ATSAME70Q20B-ANT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319098-ATSAME70Q20B-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319098-ATSAME70Q20B-ANT
Manufacturer: Microchip Technology Win Source Part Number: 1319098-ATSAME70Q20B -ANT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M7 Speed: 300MHz Standard Package: 800 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 144-LQFP ECCN: 5A992C Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V HTSUS: 8542.31.0001 Other Part Number: ATSAME70Q20B-ANTTR,A TSAME70Q20B-ANTDKR,A TSAME70Q20B-ANTCT Base Product Number: ATSAME70 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319098-ATSAME70Q20B-ANT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Standard Package: 800
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 144-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: ATSAME70Q20B-ANTTR,ATSAME70Q20B-ANTDKR,ATSAME70Q20B-ANTCT
Base Product Number: ATSAME70
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - ATSAME70Q20B-ANT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70Q20B-ANT
Microcontrollers ATSAME70Q20B-ANT
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAME70Q20B-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70Q20B-ANT
Embedded - Microcontrollers ATSAME70Q20B-ANT
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 300Mhz, Lqfp-144; Product Range Microchip - 47AC7975 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Lqfp-144; Product Range Microchip
47AC7975
Mcu, 32Bit, 300Mhz, Lqfp-144; Product Range Microchip 47AC7975
MCU, 32BIT, 300MHZ, LQFP-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, LQFP-144; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:1MB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME70Q20B-ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME70Q20B-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70Q20B-ANT
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - ATSAME70Q20B-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70Q20B-ANT
Microcontrollers ATSAME70Q20B-ANT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70Q20B-ANT
ARM Microcontrollers - MCU ATSAME70Q20B-ANT
ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,LQFP144,T&R

ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,LQFP144,T&R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAME70Q20B-ANT ATSAME70Q20B-ANTDKR-ND 1319098-ATSAME70Q20B-ANT ATSAME70Q20B-ANT ATSAME70Q20B-ANT 47AC7975 ATSAME70Q20B-ANT ATSAME70Q20B-ANT ATSAME70Q20B-ANT
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 300Mhz, Lqfp-144; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 384 KB 384 KB 1000 KB 384 KB 384 KB 384 KB
ROM 16 KB 1000 KB
ROM Type ROM; ROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details