Manufacturer: Microchip Technology
Win Source Part Number: 1322464-ATSAME70N21B
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 100-TFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
HTSUS: 8542.31.0001
Base Product Number: ATSAME70
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 2MB FLASH 100TFBGA Product overview: ATSAME70N21B-CN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21B-CN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
ARM Microcontrollers - MCU CM7 2048kB Flash 384kB SRAM BGA100
MCU, ARM CORTEX-M7, 300MHZ, TFBGA-100; Product Range:SAM 32 Family SAM E Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:100Pins; RoHS Compliant: Yes
IC MCU 32BIT 2MB FLASH 100TFBGA
IC MCU 32BIT 2MB FLASH 100TFBGA
IC MCU 32BIT 2MB FLASH 100TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322464-ATSAME70N21B-CN | 685-ATSAME70N21B-CN | ATSAME70N21B-CN-ND | ATSAME70N21B-CN | ATSAME70N21B-CN | 65AC3706 | ATSAME70N21B-CN | ATSAME70N21B-CN | ATSAME70N21B-CN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, Arm Cortex-M7, 300Mhz, Tfbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| RAM | 2000 KB | 384 KB | 384 KB | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM Type | Flash; FLASH | ROM; ROM | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | 1.62 to 3.6 volts |