Microchip Technology, Inc. Microcontrollers ATSAME70N21B-ANT

Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME70N21B-ANTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70N21B-ANTDKR-ND
Microcontrollers ATSAME70N21B-ANTDKR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAME70N21B-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70N21B-ANTTR-ND
Microcontrollers ATSAME70N21B-ANTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAME70N21B-ANTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70N21B-ANTCT-ND
Microcontrollers ATSAME70N21B-ANTCT-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: SAM E70 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Single-Core Speed: 300MHz Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM E70
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Speed: 300MHz
Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAME70N21B-ANT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAME70N21B-ANT
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAME70N21B-ANT
IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21B-ANT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAME70N21B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70N21B-ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 300Mhz, Lqfp-100; Product Range Microchip - 47AC7968 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Lqfp-100; Product Range Microchip
47AC7968
Mcu, 32Bit, 300Mhz, Lqfp-100; Product Range Microchip 47AC7968
MCU, 32BIT, 300MHZ, LQFP-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:2MB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, LQFP-100; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:2MB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAME70N21B-ANT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70N21B-ANT
Microcontrollers ATSAME70N21B-ANT
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAME70N21B-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70N21B-ANT
Embedded - Microcontrollers ATSAME70N21B-ANT
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAME70N21B-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70N21B-ANT
Microcontrollers ATSAME70N21B-ANT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70N21B-ANT
ARM Microcontrollers - MCU ATSAME70N21B-ANT
ARM Microcontrollers - MCU CM7 2048kB Flash 384kB SRAM LQFP100

ARM Microcontrollers - MCU CM7 2048kB Flash 384kB SRAM LQFP100

Buy Now Datasheet
32-Bit ARM Cortex-M7 Microcontroller RISC 2 Mbyte Flash 384 Kbyte SRAM 1.8V/3.3V 100-Pin LQFP T/R - 536-ATSAME70N21B-ANT - Utmel Electronic Limited
Hong Kong, China
32-Bit ARM Cortex-M7 Microcontroller RISC 2 Mbyte Flash 384 Kbyte SRAM 1.8V/3.3V 100-Pin LQFP T/R
536-ATSAME70N21B-ANT
32-Bit ARM Cortex-M7 Microcontroller RISC 2 Mbyte Flash 384 Kbyte SRAM 1.8V/3.3V 100-Pin LQFP T/R 536-ATSAME70N21B-ANT
32-Bit ARM Cortex-M7 Microcontroller RISC 2 Mbyte Flash 384 Kbyte SRAM 1.8V/3.3V 100-Pin LQFP T/R

32-Bit ARM Cortex-M7 Microcontroller RISC 2 Mbyte Flash 384 Kbyte SRAM 1.8V/3.3V 100-Pin LQFP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME70N21B-ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME70N21B-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME70N21B-ANT
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME70N21B-ANTDKR-ND 685-ATSAME70N21B-ANT 47AC7968 ATSAME70N21B-ANT ATSAME70N21B-ANT ATSAME70N21B-ANT ATSAME70N21B-ANT 536-ATSAME70N21B-ANT ATSAME70N21B-ANT
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Mcu, 32Bit, 300Mhz, Lqfp-100; Product Range Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU 32-Bit ARM Cortex-M7 Microcontroller RISC 2 Mbyte Flash 384 Kbyte SRAM 1.8V/3.3V 100-Pin LQFP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 20 MHz 300 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM 2000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers