Microchip Technology, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU ATSAME70J21B-ANT

Description
IC MCU 32BIT 2MB FLASH 64LQFP Product overview: ATSAME70J21B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70J21B-ANT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 64LQFP Product overview: ATSAME70J21B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70J21B-ANT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAME70J21B-ANT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAME70J21B-ANT
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAME70J21B-ANT
IC MCU 32BIT 2MB FLASH 64LQFP Product overview: ATSAME70J21B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70J21B-ANT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 64LQFP Product overview: ATSAME70J21B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME70J21B-ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAME70J21B-ANTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70J21B-ANTCT-ND
Microcontrollers ATSAME70J21B-ANTCT-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAME70J21B-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70J21B-ANTTR-ND
Microcontrollers ATSAME70J21B-ANTTR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAME70J21B-ANTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME70J21B-ANTDKR-ND
Microcontrollers ATSAME70J21B-ANTDKR-ND
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: SAM E70 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Single-Core Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 64-LQFP

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM E70
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 64-LQFP

Buy Now Datasheet
Mcu, 32Bit, 300Mhz, Lqfp-64; Product Range Microchip - 47AC7959 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 300Mhz, Lqfp-64; Product Range Microchip
47AC7959
Mcu, 32Bit, 300Mhz, Lqfp-64; Product Range Microchip 47AC7959
MCU, 32BIT, 300MHZ, LQFP-64; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:2MB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 300MHZ, LQFP-64; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:300MHz; Program Memory Size:2MB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAME70J21B-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME70J21B-ANT
Microcontrollers ATSAME70J21B-ANT
ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME70J21B-ANT
ARM Microcontrollers - MCU ATSAME70J21B-ANT
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP64,T&R

ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP64,T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME70J21B-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME70J21B-ANT
Embedded - Microcontrollers ATSAME70J21B-ANT
IC MCU 32BIT 2MB FLASH 64LQFP

IC MCU 32BIT 2MB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAME70J21B-ANT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME70J21B-ANT
Microcontrollers ATSAME70J21B-ANT
IC MCU 32BIT 2MB FLASH 64LQFP

IC MCU 32BIT 2MB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAME70J21B-ANT ATSAME70J21B-ANTCT-ND 47AC7959 ATSAME70J21B-ANT ATSAME70J21B-ANT ATSAME70J21B-ANT ATSAME70J21B-ANT
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Mcu, 32Bit, 300Mhz, Lqfp-64; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 384 KB 384 KB 384 KB 384 KB
ROM 16 KB 2000 KB
ROM Type ROM; ROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details