Microchip Technology, Inc. Microcontrollers ATSAME54P19A-CTUT

Description
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME54P19A-CTUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME54P19A-CTUTCT-ND
Microcontrollers ATSAME54P19A-CTUTCT-ND
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

Buy Now Datasheet
Microcontrollers - ATSAME54P19A-CTUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME54P19A-CTUTDKR-ND
Microcontrollers ATSAME54P19A-CTUTDKR-ND
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

Buy Now Datasheet
Microcontrollers - ATSAME54P19A-CTUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME54P19A-CTUTTR-ND
Microcontrollers ATSAME54P19A-CTUTTR-ND
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME54P19A-CTUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME54P19A-CTUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME54P19A-CTUT
IC MCU 32BIT 512KB FLSH 120TFBGA

IC MCU 32BIT 512KB FLSH 120TFBGA

Supplier's Site
Microcontrollers - ATSAME54P19A-CTUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME54P19A-CTUT
Microcontrollers ATSAME54P19A-CTUT
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME54P19A-CTUT
ARM Microcontrollers - MCU ATSAME54P19A-CTUT
ARM Microcontrollers - MCU 120MHZ 512KB Flash 120 TFBGA PKG inTapeNReel 85CTemp

ARM Microcontrollers - MCU 120MHZ 512KB Flash 120 TFBGA PKG inTapeNReel 85CTemp

Buy Now Datasheet
Microcontrollers - ATSAME54P19A-CTUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAME54P19A-CTUT
Microcontrollers ATSAME54P19A-CTUT
IC MCU 32BIT 512KB FLSH 120TFBGA

IC MCU 32BIT 512KB FLSH 120TFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Tfbga-120; Product Range Microchip - 47AC7949 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Tfbga-120; Product Range Microchip
47AC7949
Mcu, 32Bit, 120Mhz, Tfbga-120; Product Range Microchip 47AC7949
MCU, 32BIT, 120MHZ, TFBGA-120; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:120Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, TFBGA-120; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:120Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAME54P19A-CTUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME54P19A-CTUT
Embedded - Microcontrollers ATSAME54P19A-CTUT
IC MCU 32BIT 512KB FLSH 120TFBGA

IC MCU 32BIT 512KB FLSH 120TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME54P19A-CTUTCT-ND ATSAME54P19A-CTUT ATSAME54P19A-CTUT ATSAME54P19A-CTUT ATSAME54P19A-CTUT 47AC7949 ATSAME54P19A-CTUT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 120Mhz, Tfbga-120; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 32x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB 192 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers