Microchip Technology, Inc. Embedded - Microcontrollers ATSAME54P19A-AU-EFP

Description
IC MCU 32BIT 512KB FLASH 128TQFP
Datasheet
Description
IC MCU 32BIT 512KB FLASH 128TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - ATSAME54P19A-AU-EFP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME54P19A-AU-EFP
Embedded - Microcontrollers ATSAME54P19A-AU-EFP
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAME54P19A-AU-EFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME54P19A-AU-EFP
Microcontrollers ATSAME54P19A-AU-EFP
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, 120Mhz, Tqfp-128; Product Range Microchip - 39AH1632 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Tqfp-128; Product Range Microchip
39AH1632
Mcu, 32Bit, 120Mhz, Tqfp-128; Product Range Microchip 39AH1632
MCU, 32BIT, 120MHZ, TQFP-128; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:128Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, TQFP-128; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:128Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME54P19A-AU-EFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME54P19A-AU-EFP
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME54P19A-AU-EFP
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME54P19A-AU-EFP ATSAME54P19A-AU-EFP 39AH1632 ATSAME54P19A-AU-EFP
Product Name Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz, Tqfp-128; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active
Clock Speed 120 MHz 120 MHz 120 MHz
RAM 192 KB 192 KB 192 KB
I/O Ports 99
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details