Microchip Technology, Inc. Microcontrollers ATSAME54N19A-AFT

Description
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAME54N19A-AFTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAME54N19A-AFTTR-ND
Microcontrollers ATSAME54N19A-AFTTR-ND
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAME54N19A-AFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME54N19A-AFT
Microcontrollers ATSAME54N19A-AFT
ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4F SAM E54 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME54N19A-AFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME54N19A-AFT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME54N19A-AFT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip - 47AC7943 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip
47AC7943
Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip 47AC7943
MCU, 32BIT, 100MHZ, TQFP-100; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, TQFP-100; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAME54N19A-AFT
ARM Microcontrollers - MCU ATSAME54N19A-AFT
ARM Microcontrollers - MCU 120MHZ 512KB Flash 100 TQFP PKG inTapeNReel 125CTemp

ARM Microcontrollers - MCU 120MHZ 512KB Flash 100 TQFP PKG inTapeNReel 125CTemp

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME54N19A-AFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME54N19A-AFT
Embedded - Microcontrollers ATSAME54N19A-AFT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAME54N19A-AFTTR-ND ATSAME54N19A-AFT ATSAME54N19A-AFT 47AC7943 ATSAME54N19A-AFT ATSAME54N19A-AFT
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 100Mhz, Tqfp-100; Product Range Microchip ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 100 MHz
Bits Other; A/D 28x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details