Microchip Technology, Inc. 1.71V 3.6V Embedded Microcontroller MCU ATSAME53J18A-AZT

Description
Touch and Gesture, 1.71V to 3.6V, TQFP-64, RoHS Product overview: ATSAME53J18A-AZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.71V, 3.6V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME53J18A-AZT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Touch and Gesture, 1.71V to 3.6V, TQFP-64, RoHS Product overview: ATSAME53J18A-AZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.71V, 3.6V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME53J18A-AZT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.71V 3.6V Embedded Microcontroller MCU - 685-ATSAME53J18A-AZT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.71V 3.6V Embedded Microcontroller MCU
685-ATSAME53J18A-AZT
1.71V 3.6V Embedded Microcontroller MCU 685-ATSAME53J18A-AZT
Touch and Gesture, 1.71V to 3.6V, TQFP-64, RoHS Product overview: ATSAME53J18A-AZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.71V, 3.6V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME53J18A-AZT can be used for catalog matching and distributor lookup.

Touch and Gesture, 1.71V to 3.6V, TQFP-64, RoHS Product overview: ATSAME53J18A-AZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.71V, 3.6V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME53J18A-AZT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ATSAME53J18A-AZT - 1046977-ATSAME53J18A-AZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAME53J18A-AZT
1046977-ATSAME53J18A-AZT
Embedded - Embedded - Microcontrollers - ATSAME53J18A-AZT 1046977-ATSAME53J18A-AZT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046977-ATSAME53J18A -AZT Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046977-ATSAME53J18A-AZT
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAME53J18A-AZT 1046977-ATSAME53J18A-AZT
Product Name 1.71V 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAME53J18A-AZT
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMB6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers