Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046976-ATSAME51J20A
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
MCU 32-bit ARM Cortex M4F RISC 1MB Flash 3.3V 64-Pin TQFP Tray Automotive AEC-Q100 Product overview: ATSAME51J20A-AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, ARM Cortex-M, 32-bit, 1MB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, ARM Cortex-M, 32-bit, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME51J20A-AZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1046976-ATSAME51J20A-AZ | 685-ATSAME51J20A-AZ |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAME51J20A-AZ | Automotive ARM Cortex-M 32-bit 1MB Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit |
| Clock Speed | 120 MHz | |
| RAM | 256 KB | |
| Supply Voltage | 1.71 to 3.63 volts |