ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
ARM Microcontrollers - MCU 120MHZ 512KB Flash 48 QFN PKG CAN inTapeNReel 85CTemp
MCU, 32BIT, 120MHZ, VQFN-48; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 48VQFN
IC MCU 32BIT 512KB FLASH 48VQFN
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME51G19A-MUTTR-ND | ATSAME51G19A-MUT | 02AH9354 | ATSAME51G19A-MUT | ATSAME51G19A-MUT | ATSAME51G19A-MUT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 20x12b; D/A 2x12b | |||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 512 KB |