Microchip Technology, Inc. Microcontrollers ATSAME51G19A-MUT-EFP

Description
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-ATSAME51G19A-MUT-EFPTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAME51G19A-MUT-EFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAME51G19A-MUT-EFP
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAME51G19A-MUT-EFP
IC MCU 32BIT 512KB FLASH 48VQFN

IC MCU 32BIT 512KB FLASH 48VQFN

Supplier's Site
Microcontrollers - ATSAME51G19A-MUT-EFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAME51G19A-MUT-EFP
Microcontrollers ATSAME51G19A-MUT-EFP
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAME51G19A-MUT-EFP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAME51G19A-MUT-EFP
Embedded - Microcontrollers ATSAME51G19A-MUT-EFP
IC MCU 32BIT 512KB FLASH 48VQFN

IC MCU 32BIT 512KB FLASH 48VQFN

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip - 39AH1596 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip
39AH1596
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip 39AH1596
MCU, 32BIT, 120MHZ, VQFN-48; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, VQFN-48; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-ATSAME51G19A-MUT-EFPTR-ND ATSAME51G19A-MUT-EFP ATSAME51G19A-MUT-EFP ATSAME51G19A-MUT-EFP 39AH1596
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 20x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers