ARM® Cortex®-M4F Automotive, AEC-Q100, SAM E51 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
ARM Microcontrollers - MCU 120MHZ 512KB Flash 48 QFN PKG CAN inTapeNReel 125CTemp
ARM® Cortex®-M4F Automotive, AEC-Q100, SAM E51 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 512KB FLASH 48VQFN
MCU, 32BIT, 100MHZ, VQFN-48; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 48VQFN
IC MCU 32BIT 512KB FLASH 48VQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME51G19A-MFTTR-ND | ATSAME51G19A-MFT | ATSAME51G19A-MFT | ATSAME51G19A-MFT | 02AH9352 | ATSAME51G19A-MFT | ATSAME51G19A-MFT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Mcu, 32Bit, 100Mhz, Vqfn-48; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 20x12b; D/A 2x12b | ||||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 512 KB |