Microchip Technology, Inc. 32-bit 32BIT 16KB Embedded Microcontroller MCU ATSAMDA1J14B-ABT

Description
IC MCU 32BIT 16KB FLASH 64TQFP Product overview: ATSAMDA1J14B-ABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1J14B-ABT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 16KB FLASH 64TQFP Product overview: ATSAMDA1J14B-ABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1J14B-ABT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-ATSAMDA1J14B-ABT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAMDA1J14B-ABT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAMDA1J14B-ABT
IC MCU 32BIT 16KB FLASH 64TQFP Product overview: ATSAMDA1J14B-ABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1J14B-ABT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 64TQFP Product overview: ATSAMDA1J14B-ABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1J14B-ABT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322229-ATSAMDA1J14B-ABT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322229-ATSAMDA1J14B-ABT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322229-ATSAMDA1J14B-ABT
Manufacturer: Microchip Technology Win Source Part Number: 1322229-ATSAMDA1J14B -ABT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Standard Package: 1,500 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I²C, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMDA1J14B-ABTCT,A TSAMDA1J14B-ABTTR,AT SAMDA1J14B-ABTDKR Base Product Number: ATSAMDA1 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322229-ATSAMDA1J14B-ABT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 1,500
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I²C, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMDA1J14B-ABTCT,ATSAMDA1J14B-ABTTR,ATSAMDA1J14B-ABTDKR
Base Product Number: ATSAMDA1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - ATSAMDA1J14B-ABTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1J14B-ABTCT-ND
Microcontrollers ATSAMDA1J14B-ABTCT-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMDA1J14B-ABTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1J14B-ABTTR-ND
Microcontrollers ATSAMDA1J14B-ABTTR-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMDA1J14B-ABT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMDA1J14B-ABT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMDA1J14B-ABT
IC MCU 32BIT 16KB FLASH 64TQFP

IC MCU 32BIT 16KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - ATSAMDA1J14B-ABT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMDA1J14B-ABT
Embedded - Microcontrollers ATSAMDA1J14B-ABT
IC MCU 32BIT 16KB FLASH 64TQFP

IC MCU 32BIT 16KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMDA1J14B-ABT
ARM Microcontrollers - MCU ATSAMDA1J14B-ABT
ARM Microcontrollers - MCU 64 TQFP 7x7x1.0mm, TAPE & REEL, CM0, 16kB FLASH, 4kB SRAM, TQFP64

ARM Microcontrollers - MCU 64 TQFP 7x7x1.0mm, TAPE & REEL, CM0, 16kB FLASH, 4kB SRAM, TQFP64

Buy Now Datasheet
Microcontrollers - ATSAMDA1J14B-ABT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMDA1J14B-ABT
Microcontrollers ATSAMDA1J14B-ABT
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip - 23AC2369 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip
23AC2369
Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip 23AC2369
MCU, 32BIT, 48MHZ, TQFP-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMDA1J14B-ABT 1322229-ATSAMDA1J14B-ABT ATSAMDA1J14B-ABTCT-ND ATSAMDA1J14B-ABT ATSAMDA1J14B-ABT ATSAMDA1J14B-ABT ATSAMDA1J14B-ABT 23AC2369
Product Name 32-bit 32BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 16 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details