Microchip Technology, Inc. 32-bit 32BIT 32KB Embedded Microcontroller MCU ATSAMDA1E15B-MBT

Description
IC MCU 32BIT 32KB FLASH 32VQFN Product overview: ATSAMDA1E15B-MBT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1E15B-MBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 32VQFN Product overview: ATSAMDA1E15B-MBT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1E15B-MBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-ATSAMDA1E15B-MBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-ATSAMDA1E15B-MBT
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-ATSAMDA1E15B-MBT
IC MCU 32BIT 32KB FLASH 32VQFN Product overview: ATSAMDA1E15B-MBT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1E15B-MBT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32VQFN Product overview: ATSAMDA1E15B-MBT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1E15B-MBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMDA1E15B-MBT - 862510-ATSAMDA1E15B-MBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMDA1E15B-MBT
862510-ATSAMDA1E15B-MBT
Embedded - Embedded - Microcontrollers - ATSAMDA1E15B-MBT 862510-ATSAMDA1E15B-MBT
Manufacturer: Microchip Technology Win Source Part Number: 862510-ATSAMDA1E15B- MBT Series: SAM DA1, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I²C, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.63V Family Name: ATSAMDA1 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMDA1E15B-MBTTR, ATSAMDA1E15B-MBTCT, ATSAMDA1E15B-MBTDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862510-ATSAMDA1E15B-MBT
Series: SAM DA1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I²C, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.63V
Family Name: ATSAMDA1
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMDA1E15B-MBTTR, ATSAMDA1E15B-MBTCT, ATSAMDA1E15B-MBTDKR

Buy Now Datasheet
Microcontrollers - ATSAMDA1E15B-MBTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1E15B-MBTCT-ND
Microcontrollers ATSAMDA1E15B-MBTCT-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMDA1E15B-MBTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1E15B-MBTDKR-ND
Microcontrollers ATSAMDA1E15B-MBTDKR-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMDA1E15B-MBTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1E15B-MBTTR-ND
Microcontrollers ATSAMDA1E15B-MBTTR-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip - 23AC2360 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
23AC2360
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip 23AC2360
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMDA1E15B-MBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMDA1E15B-MBT
Embedded - Microcontrollers ATSAMDA1E15B-MBT
IC MCU 32BIT 32KB FLASH 32VQFN

IC MCU 32BIT 32KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMDA1E15B-MBT
ARM Microcontrollers - MCU ATSAMDA1E15B-MBT
ARM Microcontrollers - MCU 32 QFN 5X5X0.9MM CM0 32KB FLASH 4KB SRAM

ARM Microcontrollers - MCU 32 QFN 5X5X0.9MM CM0 32KB FLASH 4KB SRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMDA1E15B-MBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMDA1E15B-MBT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMDA1E15B-MBT
IC MCU 32BIT 32KB FLASH 32VQFN

IC MCU 32BIT 32KB FLASH 32VQFN

Supplier's Site
Microcontrollers - ATSAMDA1E15B-MBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMDA1E15B-MBT
Microcontrollers ATSAMDA1E15B-MBT
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMDA1E15B-MBT 862510-ATSAMDA1E15B-MBT ATSAMDA1E15B-MBTCT-ND 23AC2360 ATSAMDA1E15B-MBT ATSAMDA1E15B-MBT ATSAMDA1E15B-MBT ATSAMDA1E15B-MBT
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMDA1E15B-MBT Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 0.5120 KB 32 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7409AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details