IC MCU 32BIT 1MB FLASH 128TQFP Product overview: ATSAMD51P20A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51P20A-AUT
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Win Source Part Number: 1352158-ATSAMD51P20A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAM D51
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O: 99
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMD51
IC MCU 32BIT 1MB FLASH 128TQFP
IC MCU 32BIT 1MB FLASH 128TQFP
ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 128 TQFP PKG IN 85C
IC MCU 32BIT 1MB FLASH 128TQFP
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD51P20A-AUT | ATSAMD51P20A-AUTDKR-ND | 1352158-ATSAMD51P20A-AUT | ATSAMD51P20A-AUT | ATSAMD51P20A-AUT | ATSAMD51P20A-AUT | ATSAMD51P20A-AUT | ATSAMD51P20A-AUT |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 256 KB | 256 KB | 1000 KB | 256 KB | 256 KB | 256 KB | ||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.63 volts | |||
| Serial Interface | I2S/SPI/USB | SPI; UART; USART; USB |