Manufacturer: Microchip Technology
Win Source Part Number: 862507-ATSAMD51P19A-
Series: SAM D51
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Package: 128-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O: 99
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.63V
Family Name: ATSAMD51
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
IC MCU 32BIT 512KB FLASH 128TQFP Product overview: ATSAMD51P19A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51P19A-AU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 128TQFP
IC MCU 32BIT 512KB FLASH 128TQFP
ARM Microcontrollers - MCU 120MHZ 512KB FLASH 1 28 TQFP PKG 85C
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)
IC MCU 32BIT 512KB FLASH 128TQFP
IC MCU 32BIT 512KB FLASH 128TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 862507-ATSAMD51P19A-AU | ATSAMD51P19A-AU-ND | 685-ATSAMD51P19A-AU | 536-ATSAMD51P19A-AU | ATSAMD51P19A-AU | ATSAMD51P19A-AU | ATSAMD51P19A-AU | ATSAMD51P19A-AU | ATSAMD51P19A-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMD51P19A-AU | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | IC MCU 32BIT 512KB FLASH 128TQFP | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 48 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 512 KB | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.3 volts | 3.63 to 1.71 volts | 1.71 to 3.63 volts |