Microchip Technology, Inc. Microcontrollers ATSAMD51J20A-AUT

Description
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Request a Quote
Description
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Integrated Circuits (ICs) Embedded Microcontrollers feature a 32-bit ARM Cortex-M4F core operating at speeds up to 120 MHz. They support a wide voltage range of 1.71V to 3.63V and are rated for operating temperatures from -40°C to +125°C. The microcontrollers include a 12-bit ADC capable of 1 Msps, multiple memory options with up to 1 MB of Flash and 256 KB of SRAM, and advanced peripherals such as USB, Ethernet, and QSPI interfaces. These microcontrollers are equipped with a variety of high-performance features, including a Direct Memory Access Controller (DMAC), multiple Serial Communication Interfaces (SERCOM), and a dual 12-bit DAC. They also support extensive debugging and tracing capabilities, making them suitable for complex applications. The integrated cryptography features include AES and a True Random Number Generator (TRNG), enhancing security for applications requiring data protection. Engineers may find these microcontrollers suitable for applications in industrial control, automotive systems, and IoT devices due to their robust performance, extensive peripheral support, and high reliability.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Integrated Circuits (ICs) Embedded Microcontrollers feature a 32-bit ARM Cortex-M4F core operating at speeds up to 120 MHz. They support a wide voltage range of 1.71V to 3.63V and are rated for operating temperatures from -40°C to +125°C. The microcontrollers include a 12-bit ADC capable of 1 Msps, multiple memory options with up to 1 MB of Flash and 256 KB of SRAM, and advanced peripherals such as USB, Ethernet, and QSPI interfaces. These microcontrollers are equipped with a variety of high-performance features, including a Direct Memory Access Controller (DMAC), multiple Serial Communication Interfaces (SERCOM), and a dual 12-bit DAC. They also support extensive debugging and tracing capabilities, making them suitable for complex applications. The integrated cryptography features include AES and a True Random Number Generator (TRNG), enhancing security for applications requiring data protection. Engineers may find these microcontrollers suitable for applications in industrial control, automotive systems, and IoT devices due to their robust performance, extensive peripheral support, and high reliability.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD51J20A-AUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD51J20A-AUTCT-ND
Microcontrollers ATSAMD51J20A-AUTCT-ND
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMD51J20A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD51J20A-AUTTR-ND
Microcontrollers ATSAMD51J20A-AUTTR-ND
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMD51J20A-AUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD51J20A-AUTDKR-ND
Microcontrollers ATSAMD51J20A-AUTDKR-ND
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: SAM D51 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: ATSAMD51 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 64-TQFP Number of I/O: 51 Speed: 120MHz

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM D51
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: ATSAMD51
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Number of I/O: 51
Speed: 120MHz

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAMD51J20A-AUT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAMD51J20A-AUT
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: ATSAMD51J20A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J20A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64TQFP Product overview: ATSAMD51J20A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J20A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD51J20A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD51J20A-AUT
Microcontrollers ATSAMD51J20A-AUT
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD51J20A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD51J20A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD51J20A-AUT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - ATSAMD51J20A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD51J20A-AUT
Embedded - Microcontrollers ATSAMD51J20A-AUT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAMD51J20A-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD51J20A-AUT
Microcontrollers ATSAMD51J20A-AUT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD51J20A-AUT
ARM Microcontrollers - MCU ATSAMD51J20A-AUT
ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 64 TQFP PKG IN 85C

ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 64 TQFP PKG IN 85C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD51J20A-AUTCT-ND 685-ATSAMD51J20A-AUT ATSAMD51J20A-AUT ATSAMD51J20A-AUT ATSAMD51J20A-AUT ATSAMD51J20A-AUT ATSAMD51J20A-AUT
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers