Microchip Technology, Inc. Microcontrollers ATSAMD21J18A-MU

Description
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Request a Quote
Description
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMD21J18A-MU is a low-power microcontroller from Quarktwin Technology Ltd. that features a 32-bit ARM Cortex-M0+ processor operating at a maximum frequency of 48MHz. It includes 256KB of Flash memory and 32KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller supports a variety of peripherals, including a full-speed USB 2.0 interface, multiple serial communication interfaces (SERCOM), and a 12-channel Direct Memory Access Controller (DMAC). It is designed for flexibility with features such as an external interrupt controller, multiple timer/counter configurations, and a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels. The device operates within a voltage range of 1.62V to 3.63V and is available in a 64-pin QFN package. The ATSAMD21J18A-MU is drop-in compatible with the SAM D20 series, facilitating easy migration between devices in the product line. This microcontroller is ideal for applications that require efficient power management and a rich set of integrated features.

Datasheet Summary
Powered by GS/AI

The ATSAMD21J18A-MU is a low-power microcontroller from Quarktwin Technology Ltd. that features a 32-bit ARM Cortex-M0+ processor operating at a maximum frequency of 48MHz. It includes 256KB of Flash memory and 32KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The microcontroller supports a variety of peripherals, including a full-speed USB 2.0 interface, multiple serial communication interfaces (SERCOM), and a 12-channel Direct Memory Access Controller (DMAC). It is designed for flexibility with features such as an external interrupt controller, multiple timer/counter configurations, and a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels. The device operates within a voltage range of 1.62V to 3.63V and is available in a 64-pin QFN package. The ATSAMD21J18A-MU is drop-in compatible with the SAM D20 series, facilitating easy migration between devices in the product line. This microcontroller is ideal for applications that require efficient power management and a rich set of integrated features.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21J18A-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J18A-MU-ND
Microcontrollers ATSAMD21J18A-MU-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21J18A-MU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21J18A-MU
IC MCU 32BIT 256KB FLASH 64QFN Product overview: ATSAMD21J18A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J18A-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64QFN Product overview: ATSAMD21J18A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J18A-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-MU - 811111-ATSAMD21J18A-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-MU
811111-ATSAMD21J18A-MU
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-MU 811111-ATSAMD21J18A-MU
Manufacturer: Microchip Technology Win Source Part Number: 811111-ATSAMD21J18A- MU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 20x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: ATSAMD21J18 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 811111-ATSAMD21J18A-MU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 20x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMD21J18
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Buy Now
Microcontrollers - 1773762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773762
Microcontrollers 1773762
64QFN IND TEMP, GREEN,1.6-3.6V,48MHz

64QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773762P
Microcontrollers 1773762P
64QFN IND TEMP, GREEN,1.6-3.6V,48MHz

64QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773481
Microcontrollers 1773481
64QFN IND TEMP, GREEN,1.6-3.6V,48MHz

64QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Embedded - Microcontrollers - ATSAMD21J18A-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21J18A-MU
Embedded - Microcontrollers ATSAMD21J18A-MU
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21J18A-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21J18A-MU
Microcontrollers ATSAMD21J18A-MU
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21J18A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21J18A-MU
Microcontrollers ATSAMD21J18A-MU
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21J18A-MU
Microcontrollers ATSAMD21J18A-MU
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip - 45X9946 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip
45X9946
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip 45X9946
MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21J18A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21J18A-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21J18A-MU
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21J18A-MU
ARM Microcontrollers - MCU ATSAMD21J18A-MU
ARM Microcontrollers - MCU 256KB 32KB 64QFN GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 256KB 32KB 64QFN GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21J18A-MU-ND 685-ATSAMD21J18A-MU 811111-ATSAMD21J18A-MU 1773762 1773762P ATSAMD21J18A-MU ATSAMD21J18A-MU ATSAMD21J18A-MU 45X9946 ATSAMD21J18A-MU ATSAMD21J18A-MU
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD21J18A-MU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 20x12b; D/A 1x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details