Microchip Technology, Inc. Microcontrollers ATSAMD21J18A-CUT

Description
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21J18A-CUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J18A-CUTCT-ND
Microcontrollers ATSAMD21J18A-CUTCT-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-CUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J18A-CUTTR-ND
Microcontrollers ATSAMD21J18A-CUTTR-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-CUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J18A-CUTDKR-ND
Microcontrollers ATSAMD21J18A-CUTDKR-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-CUT - 862500-ATSAMD21J18A-CUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-CUT
862500-ATSAMD21J18A-CUT
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-CUT 862500-ATSAMD21J18A-CUT
Manufacturer: Microchip Technology Win Source Part Number: 862500-ATSAMD21J18A- CUT Series: SAM D21J, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD21 Categories: Integrated Circuits (ICs) Case / Package: 64-UFBGA (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMD21J18A-CUTDKR, 1611-ATSAMD21J18A-CU TDKR, 1611-ATSAMD21J18A-CU TTR-ND, 1611-ATSAMD21J18A-CU TTRINACTIVE, 1611-ATSAMD21J18A-CU TDKR-ND, ATSAMD21J18A-CUT-ND, 1611-ATSAMD21J18A-CU TTR, ATSAMD21J18A-CUTTR, 1611-ATSAMD21J18A-CU TDKRINACTIVE, ATSAMD21J18A-CUTCT, 1611-ATSAMD21J18A-CU TCT

Manufacturer: Microchip Technology
Win Source Part Number: 862500-ATSAMD21J18A-CUT
Series: SAM D21J, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 64-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD21
Categories: Integrated Circuits (ICs)
Case / Package: 64-UFBGA (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMD21J18A-CUTDKR, 1611-ATSAMD21J18A-CUTDKR, 1611-ATSAMD21J18A-CUTTR-ND, 1611-ATSAMD21J18A-CUTTRINACTIVE, 1611-ATSAMD21J18A-CUTDKR-ND, ATSAMD21J18A-CUT-ND, 1611-ATSAMD21J18A-CUTTR, ATSAMD21J18A-CUTTR, 1611-ATSAMD21J18A-CUTDKRINACTIVE, ATSAMD21J18A-CUTCT, 1611-ATSAMD21J18A-CUTCT

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMD21J18A-CUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21J18A-CUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21J18A-CUT
IC MCU 32BIT 256KB FLASH 64UFBGA Product overview: ATSAMD21J18A-CUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J18A-CUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64UFBGA Product overview: ATSAMD21J18A-CUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J18A-CUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21J18A-CUT
ARM Microcontrollers - MCU ATSAMD21J18A-CUT
ARM Microcontrollers - MCU 64BGA 85C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 64BGA 85C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-CUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21J18A-CUT
Microcontrollers ATSAMD21J18A-CUT
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-CUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21J18A-CUT
Microcontrollers ATSAMD21J18A-CUT
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip - 26Y6942 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip
26Y6942
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip 26Y6942
MCU, 32BIT, 48MHZ, UFBGA-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFBGA-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21J18A-CUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21J18A-CUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21J18A-CUT
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site
Embedded - Microcontrollers - ATSAMD21J18A-CUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21J18A-CUT
Embedded - Microcontrollers ATSAMD21J18A-CUT
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site Datasheet
IC MCU 32BIT 256KB FLASH 64UFBGA - 536-ATSAMD21J18A-CUT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 64UFBGA
536-ATSAMD21J18A-CUT
IC MCU 32BIT 256KB FLASH 64UFBGA 536-ATSAMD21J18A-CUT
IC MCU 32BIT 256KB FLASH 64UFBGA

IC MCU 32BIT 256KB FLASH 64UFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21J18A-CUTCT-ND 862500-ATSAMD21J18A-CUT 685-ATSAMD21J18A-CUT ATSAMD21J18A-CUT ATSAMD21J18A-CUT ATSAMD21J18A-CUT 26Y6942 ATSAMD21J18A-CUT ATSAMD21J18A-CUT 536-ATSAMD21J18A-CUT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD21J18A-CUT 32-bit 32BIT 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 64UFBGA
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 20x12b; D/A 1x10b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers