Microchip Technology, Inc. Microcontrollers ATSAMD21J18A-AUT

Description
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21J18A-AUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J18A-AUTDKR-ND
Microcontrollers ATSAMD21J18A-AUTDKR-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J18A-AUTTR-ND
Microcontrollers ATSAMD21J18A-AUTTR-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-AUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J18A-AUTCT-ND
Microcontrollers ATSAMD21J18A-AUTCT-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMD21J18A-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21J18A-AUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21J18A-AUT
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAMD21J18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J18A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAMD21J18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J18A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AUT - 912193-ATSAMD21J18A-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AUT
912193-ATSAMD21J18A-AUT
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AUT 912193-ATSAMD21J18A-AUT
Manufacturer: Microchip Technology Win Source Part Number: 912193-ATSAMD21J18A- AUT Series: SAM D21J, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD21 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAMD21J18A-AU TTR-ND, 1611-ATSAMD21J18A-AU TDKR, ATSAMD21J18A-AUTDKR, 1611-ATSAMD21J18A-AU TCT-ND, 1611-ATSAMD21J18A-AU TCTINACTIVE, 1611-ATSAMD21J18A-AU TDKRINACTIVE, 1611-ATSAMD21J18A-AU TTRINACTIVE, 1611-ATSAMD21J18A-AU TDKR-ND, ATSAMD21J18A-AUTTR, 1611-ATSAMD21J18A-AU TTR, ATSAMD21J18A-AUTCT, 1611-ATSAMD21J18A-AU TCT

Manufacturer: Microchip Technology
Win Source Part Number: 912193-ATSAMD21J18A-AUT
Series: SAM D21J, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD21
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAMD21J18A-AUTTR-ND, 1611-ATSAMD21J18A-AUTDKR, ATSAMD21J18A-AUTDKR, 1611-ATSAMD21J18A-AUTCT-ND, 1611-ATSAMD21J18A-AUTCTINACTIVE, 1611-ATSAMD21J18A-AUTDKRINACTIVE, 1611-ATSAMD21J18A-AUTTRINACTIVE, 1611-ATSAMD21J18A-AUTDKR-ND, ATSAMD21J18A-AUTTR, 1611-ATSAMD21J18A-AUTTR, ATSAMD21J18A-AUTCT, 1611-ATSAMD21J18A-AUTCT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21J18A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21J18A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21J18A-AUT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - ATSAMD21J18A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21J18A-AUT
Embedded - Microcontrollers ATSAMD21J18A-AUT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip - 72AC4965 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip
72AC4965
Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip 72AC4965
MCU, 32BIT, 48MHZ, TQFP-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21J18A-AUT
ARM Microcontrollers - MCU ATSAMD21J18A-AUT
ARM Microcontrollers - MCU 256KB 32KB 64TQFP GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 256KB 32KB 64TQFP GRN1.6-3.6V48MHz

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21J18A-AUT
Microcontrollers ATSAMD21J18A-AUT
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21J18A-AUT
Microcontrollers ATSAMD21J18A-AUT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21J18A-AUTDKR-ND 685-ATSAMD21J18A-AUT 912193-ATSAMD21J18A-AUT ATSAMD21J18A-AUT ATSAMD21J18A-AUT 72AC4965 ATSAMD21J18A-AUT ATSAMD21J18A-AUT ATSAMD21J18A-AUT
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AUT Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 20x12b; D/A 1x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C505CA4EMCABXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers