Microchip Technology, Inc. Microcontrollers ATSAMD21J17D-MFT

Description
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote
Description
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip MCU, part number 61AC9854, is a 32-bit microcontroller based on the ARM Cortex-M0+ architecture, operating at a maximum frequency of 48 MHz. It features a variety of memory options, including up to 128 KB of in-system self-programmable Flash and 32 KB of SRAM. The device supports multiple low-power modes, making it suitable for energy-sensitive applications. This microcontroller includes a comprehensive set of peripherals, such as a 12-channel Direct Memory Access Controller (DMAC), multiple timer/counter configurations, and a full-speed USB 2.0 interface. It also features a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels and a 10-bit Digital-to-Analog Converter (DAC). The device is designed for flexibility with up to 52 programmable I/O pins and supports various communication protocols through its Serial Communication Interfaces (SERCOM). The operating voltage range is from 1.62V to 3.63V, and it is available in a compact QFN-64 package. The MCU is AEC-Q100 qualified, ensuring reliability in automotive applications. This microcontroller is a suitable choice for projects requiring a balance of performance, power efficiency, and a rich set of features.

Datasheet Summary
Powered by GS/AI

The Microchip MCU, part number 61AC9854, is a 32-bit microcontroller based on the ARM Cortex-M0+ architecture, operating at a maximum frequency of 48 MHz. It features a variety of memory options, including up to 128 KB of in-system self-programmable Flash and 32 KB of SRAM. The device supports multiple low-power modes, making it suitable for energy-sensitive applications. This microcontroller includes a comprehensive set of peripherals, such as a 12-channel Direct Memory Access Controller (DMAC), multiple timer/counter configurations, and a full-speed USB 2.0 interface. It also features a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels and a 10-bit Digital-to-Analog Converter (DAC). The device is designed for flexibility with up to 52 programmable I/O pins and supports various communication protocols through its Serial Communication Interfaces (SERCOM). The operating voltage range is from 1.62V to 3.63V, and it is available in a compact QFN-64 package. The MCU is AEC-Q100 qualified, ensuring reliability in automotive applications. This microcontroller is a suitable choice for projects requiring a balance of performance, power efficiency, and a rich set of features.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21J17D-MFTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J17D-MFTTR-ND
Microcontrollers ATSAMD21J17D-MFTTR-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATSAMD21J17D-MFTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J17D-MFTCT-ND
Microcontrollers ATSAMD21J17D-MFTCT-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATSAMD21J17D-MFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J17D-MFTDKR-ND
Microcontrollers ATSAMD21J17D-MFTDKR-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAMD21J17D-MFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMD21J17D-MFT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMD21J17D-MFT
IC MCU 32BIT 128KB FLASH 64QFN Product overview: ATSAMD21J17D-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J17D-MFT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64QFN Product overview: ATSAMD21J17D-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J17D-MFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 999638-ATSAMD21J17D-MFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
999638-ATSAMD21J17D-MFT
Integrated Circuits (ICs) - Embedded - Microcontrollers 999638-ATSAMD21J17D-MFT
Win Source Part Number: 999638-ATSAMD21J17D- MFT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 20x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.62V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMD21J17D-MFTCT,A TSAMD21J17D-MFTDKR,A TSAMD21J17D-MFTTR Base Product Number: ATSAMD21

Win Source Part Number: 999638-ATSAMD21J17D-MFT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 20x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAMD21J17D-MFTCT,ATSAMD21J17D-MFTDKR,ATSAMD21J17D-MFTTR
Base Product Number: ATSAMD21

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21J17D-MFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21J17D-MFT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21J17D-MFT
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - ATSAMD21J17D-MFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21J17D-MFT
Embedded - Microcontrollers ATSAMD21J17D-MFT
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21J17D-MFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21J17D-MFT
Microcontrollers ATSAMD21J17D-MFT
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21J17D-MFT
ARM Microcontrollers - MCU ATSAMD21J17D-MFT
ARM Microcontrollers - MCU 64QFN 125C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 64QFN 125C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip - 61AC9854 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip
61AC9854
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip 61AC9854
MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21J17D-MFTTR-ND 685-ATSAMD21J17D-MFT 999638-ATSAMD21J17D-MFT ATSAMD21J17D-MFT ATSAMD21J17D-MFT ATSAMD21J17D-MFT ATSAMD21J17D-MFT 61AC9854
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 20x12b; D/A 1x10b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG8008AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details