Microchip Technology, Inc. Microcontrollers ATSAMD21G18A-MU

Description
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Request a Quote
Description
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMD21G18A-MU is a low-power, 32-bit microcontroller based on the ARM Cortex-M0+ architecture, capable of operating at speeds up to 48 MHz. It features a single-cycle hardware multiplier and includes a Micro Trace Buffer for debugging. The device offers a range of memory options, including up to 256 KB of in-system self-programmable Flash and 32 KB of SRAM. This microcontroller supports various power management modes, including idle and stand-by sleep modes, and features SleepWalking peripherals to enhance energy efficiency. It is equipped with a comprehensive set of peripherals, including a 12-channel Event System, multiple timer/counter configurations, a 32-bit Real Time Counter, and a watchdog timer. The ATSAMD21G18A-MU also includes a full-speed USB 2.0 interface, multiple serial communication interfaces (SERCOM), and a 12-bit ADC with up to 20 channels. Operating voltage ranges from 1.62V to 3.63V, and the device is qualified to AEC-Q100 Grade 1, making it suitable for automotive applications. The microcontroller is available in various package options, including 48-pin QFN and TQFP formats, and is drop-in compatible with the SAM D20 series.

Datasheet Summary
Powered by GS/AI

The ATSAMD21G18A-MU is a low-power, 32-bit microcontroller based on the ARM Cortex-M0+ architecture, capable of operating at speeds up to 48 MHz. It features a single-cycle hardware multiplier and includes a Micro Trace Buffer for debugging. The device offers a range of memory options, including up to 256 KB of in-system self-programmable Flash and 32 KB of SRAM. This microcontroller supports various power management modes, including idle and stand-by sleep modes, and features SleepWalking peripherals to enhance energy efficiency. It is equipped with a comprehensive set of peripherals, including a 12-channel Event System, multiple timer/counter configurations, a 32-bit Real Time Counter, and a watchdog timer. The ATSAMD21G18A-MU also includes a full-speed USB 2.0 interface, multiple serial communication interfaces (SERCOM), and a 12-bit ADC with up to 20 channels. Operating voltage ranges from 1.62V to 3.63V, and the device is qualified to AEC-Q100 Grade 1, making it suitable for automotive applications. The microcontroller is available in various package options, including 48-pin QFN and TQFP formats, and is drop-in compatible with the SAM D20 series.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21G18A-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G18A-MU-ND
Microcontrollers ATSAMD21G18A-MU-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21G18A-MU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21G18A-MU
IC MCU 32BIT 256KB FLASH 48QFN Product overview: ATSAMD21G18A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G18A-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48QFN Product overview: ATSAMD21G18A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G18A-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1773813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773813
Microcontrollers 1773813
48QFN IND TEMP, GREEN,1.6-3.6V,48MHz

48QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773478
Microcontrollers 1773478
48QFN IND TEMP, GREEN,1.6-3.6V,48MHz

48QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773813P
Microcontrollers 1773813P
48QFN IND TEMP, GREEN,1.6-3.6V,48MHz

48QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - ATSAMD21G18A-MU - 803353-ATSAMD21G18A-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21G18A-MU
803353-ATSAMD21G18A-MU
Embedded - Embedded - Microcontrollers - ATSAMD21G18A-MU 803353-ATSAMD21G18A-MU
Manufacturer: Microchip Technology Win Source Part Number: 803353-ATSAMD21G18A- MU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 14x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Part Number Series: ATSAMD21G18 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 803353-ATSAMD21G18A-MU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 14x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMD21G18
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Buy Now Datasheet
Mcu, 48Mhz, 32Bit, Qfpn-48; Product Range Microchip - 45X9930 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 48Mhz, 32Bit, Qfpn-48; Product Range Microchip
45X9930
Mcu, 48Mhz, 32Bit, Qfpn-48; Product Range Microchip 45X9930
MCU, 48MHZ, 32BIT, QFPN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 48MHZ, 32BIT, QFPN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G18A-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21G18A-MU
Microcontrollers ATSAMD21G18A-MU
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G18A-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21G18A-MU
Microcontrollers ATSAMD21G18A-MU
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD21G18A-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21G18A-MU
Embedded - Microcontrollers ATSAMD21G18A-MU
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21G18A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21G18A-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21G18A-MU
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site
Microcontrollers - ATSAMD21G18A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G18A-MU
Microcontrollers ATSAMD21G18A-MU
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD21G18A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G18A-MU
Microcontrollers ATSAMD21G18A-MU
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21G18A-MU
ARM Microcontrollers - MCU ATSAMD21G18A-MU
ARM Microcontrollers - MCU 256KB 32KB 48QFN GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 256KB 32KB 48QFN GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21G18A-MU-ND 685-ATSAMD21G18A-MU 1773813 1773813P 803353-ATSAMD21G18A-MU 45X9930 ATSAMD21G18A-MU ATSAMD21G18A-MU ATSAMD21G18A-MU ATSAMD21G18A-MU ATSAMD21G18A-MU
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD21G18A-MU Mcu, 48Mhz, 32Bit, Qfpn-48; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x12b; D/A 1x10b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details