IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAMD21G17D-AFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G17D-AFT
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Speed: 48MHz
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
IC MCU 32BIT 128KB FLASH 48TQFP
IC MCU 32BIT 128KB FLASH 48TQFP
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 48TQFP
ARM Microcontrollers - MCU 48TQFP 125C, GREEN,1.6-3.6V,48MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD21G17D-AFT | ATSAMD21G17D-AFTCT-ND | ATSAMD21G17D-AFT | ATSAMD21G17D-AFT | ATSAMD21G17D-AFT | ATSAMD21G17D-AFT | ATSAMD21G17D-AFT | |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 to 1.62 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART/USART/USB | SPI; UART; USART; USB |