ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
ARM Microcontrollers - MCU 48QFN,125C TEMP, GREEN, 3.3V, 48MHZ, T&R
IC MCU 32BIT 64KB FLASH 48QFN
IC MCU 32BIT 64KB FLASH 48QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD21G16B-MFTTR-ND | ATSAMD21G16B-MFT | ATSAMD21G16B-MFT | ATSAMD21G16B-MFT | ATSAMD21G16B-MFT |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 14x12b; D/A 1x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |