Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
ATSAMD21G16B-AZVAO -- MICROCONTROLLERS
Microchip Technology, Inc.
Microcontrollers
ATSAMD21G16B-AZVAO
Description
CM0,TQFP48, 64KFLASH,TRAY,USB,EX
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CM0,TQFP48, 64KFLASH,TRAY,USB,EX
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATSAMD21G16B-AZVAO-ND
Microcontrollers
150-ATSAMD21G16B-AZVAO-ND
CM0,TQFP48, 64KFLASH,TRAY,USB,EX
CM0,TQFP48, 64KFLASH,TRAY,USB,EX
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
150-ATSAMD21G16B-AZVAO-ND
Product Name
Microcontrollers
Data Bus
32 Bit
Clock Speed
48 MHz
Bits
Other; A/D 14x12b; D/A 1x10b
RAM
8 KB
ROM
64 KB
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microcontrollers
ADSP-CM403CSWZ-FF
View Details
Texas Instruments
Integrated Circuits (ICs) - Embedded - Microcontrollers
CR16MAS9VJE9/NOPB
Specs
Data Bus
16 Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
24 MHz
View Details
3
suppliers
RS Components, Ltd.
Microcontrollers
428487
Specs
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
48
View Details
Infineon Technologies AG
Microcontrollers
C164SL8R25MCAHXUMA1
Specs
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 8x10b
View Details
4
suppliers