Microchip Technology, Inc. Capacitors - Aluminum - Polymer Capacitors ATSAMA5D43B-CU

Description
Manufacturer: AMIS Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 200MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, LVDDR3, DDR3
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 200MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, LVDDR3, DDR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
Capacitors - Aluminum - Polymer Capacitors
Manufacturer: AMIS Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 200MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, LVDDR3, DDR3

Manufacturer: AMIS
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Part Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 200MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, LVDDR3, DDR3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Capacitors - Aluminum - Polymer Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers