IC MCU 32BIT 128KB FLASH 144BGA Product overview: ATSAM3U2EA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3U2EA-CU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 144-BGA (13x13)
Manufacturer: Atmel
Win Source Part Number: 1149562-ATSAM3U2EA-C
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 144BGA
IC MCU 32BIT 128KB FLASH 144BGA
ARM Microcontrollers - MCU 128K Flash, 36K SRAM 32-bit ARM Cortex M3
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 144-BGA (13x13)
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 144-BGA (13x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM3U2EA-CU | ATSAM3U2EA-CU-ND | 1149562-ATSAM3U2EA-CU | ATSAM3U2EA-CU | ATSAM3U2EA-CU | ATSAM3U2EA-CU | ATSAM3U2EA-CU |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM3U2EA-CU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | |||
| RAM | 36 KB | 36 KB | 36 KB | 36 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 to 1.62 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART/USART/USB | SPI; UART; USART; USB |