Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAM3U1EA-AU ATSAM3U1EA-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 769269-ATSAM3U1EA-AU Series: SAM3U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 96MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 8x10b, 8x12b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: ATSAM3U Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): F28M35M22C1RFPT; F28M35M22C1RFPS; F28M35E20B1RFPQ; F28M35M52C1RFPS; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769269-ATSAM3U1EA-AU Series: SAM3U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 96MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 8x10b, 8x12b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: ATSAM3U Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): F28M35M22C1RFPT; F28M35M22C1RFPS; F28M35E20B1RFPQ; F28M35M52C1RFPS; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM3U1EA-AU - 769269-ATSAM3U1EA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3U1EA-AU
769269-ATSAM3U1EA-AU
Embedded - Embedded - Microcontrollers - ATSAM3U1EA-AU 769269-ATSAM3U1EA-AU
Manufacturer: Microchip Technology Win Source Part Number: 769269-ATSAM3U1EA-AU Series: SAM3U Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 96MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 8x10b, 8x12b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: ATSAM3U Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): F28M35M22C1RFPT; F28M35M22C1RFPS; F28M35E20B1RFPQ; F28M35M52C1RFPS; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769269-ATSAM3U1EA-AU
Series: SAM3U
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 96MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 8x10b, 8x12b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: ATSAM3U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): F28M35M22C1RFPT; F28M35M22C1RFPS; F28M35E20B1RFPQ; F28M35M52C1RFPS;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ATSAM3U1EA-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 12MHz, CMOS, PQFP144

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 12MHz, CMOS, PQFP144

Supplier's Site Datasheet
Microcontrollers - ATSAM3U1EA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3U1EA-AU-ND
Microcontrollers ATSAM3U1EA-AU-ND
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAM3U1EA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAM3U1EA-AU
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAM3U1EA-AU
IC MCU 32BIT 64KB FLASH 144LQFP Product overview: ATSAM3U1EA-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3U1EA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 144LQFP Product overview: ATSAM3U1EA-AU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3U1EA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM3U1EA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3U1EA-AU
Embedded - Microcontrollers ATSAM3U1EA-AU
IC MCU 32BIT 64KB FLASH 144LQFP

IC MCU 32BIT 64KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM3U1EA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3U1EA-AU
Microcontrollers ATSAM3U1EA-AU
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - ATSAM3U1EA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3U1EA-AU
Microcontrollers ATSAM3U1EA-AU
ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 SAM3U Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM3U1EA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM3U1EA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM3U1EA-AU
IC MCU 32BIT 64KB FLASH 144LQFP

IC MCU 32BIT 64KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769269-ATSAM3U1EA-AU ATSAM3U1EA-AU ATSAM3U1EA-AU-ND 685-ATSAM3U1EA-AU ATSAM3U1EA-AU ATSAM3U1EA-AU ATSAM3U1EA-AU
Product Name Embedded - Embedded - Microcontrollers - ATSAM3U1EA-AU Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz
RAM 64 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers