Microchip Technology, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU ATSAM3SD8CA-AUR

Description
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM3SD8CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3SD8CA-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM3SD8CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3SD8CA-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAM3SD8CA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAM3SD8CA-AUR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAM3SD8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM3SD8CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3SD8CA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM3SD8CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3SD8CA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM3SD8CA-AUR - 769268-ATSAM3SD8CA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3SD8CA-AUR
769268-ATSAM3SD8CA-AUR
Embedded - Embedded - Microcontrollers - ATSAM3SD8CA-AUR 769268-ATSAM3SD8CA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 769268-ATSAM3SD8CA-A UR Series: SAM3S Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 64MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 15x10/12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769268-ATSAM3SD8CA-AUR
Series: SAM3S
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 64MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 15x10/12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - ATSAM3SD8CA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3SD8CA-AURTR-ND
Microcontrollers ATSAM3SD8CA-AURTR-ND
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM3SD8CA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3SD8CA-AURCT-ND
Microcontrollers ATSAM3SD8CA-AURCT-ND
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM3SD8CA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3SD8CA-AUR
Embedded - Microcontrollers ATSAM3SD8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
IC MCU 32BIT 512KB FLASH 100LQFP - 536-ATSAM3SD8CA-AUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 100LQFP
536-ATSAM3SD8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP 536-ATSAM3SD8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM3SD8CA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM3SD8CA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM3SD8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM3SD8CA-AUR
ARM Microcontrollers - MCU ATSAM3SD8CA-AUR
ARM Microcontrollers - MCU LQFP,Green,IND TEMP,MRL A

ARM Microcontrollers - MCU LQFP,Green,IND TEMP,MRL A

Buy Now Datasheet
Microcontrollers - ATSAM3SD8CA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3SD8CA-AUR
Microcontrollers ATSAM3SD8CA-AUR
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM3SD8CA-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM3SD8CA-AUR
Microcontrollers ATSAM3SD8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAM3SD8CA-AUR 769268-ATSAM3SD8CA-AUR ATSAM3SD8CA-AURTR-ND ATSAM3SD8CA-AUR 536-ATSAM3SD8CA-AUR ATSAM3SD8CA-AUR ATSAM3SD8CA-AUR ATSAM3SD8CA-AUR ATSAM3SD8CA-AUR
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM3SD8CA-AUR Microcontrollers Embedded - Microcontrollers IC MCU 32BIT 512KB FLASH 100LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 1.8 volts 3.6 volts 1.62 to 3.6 volts
Serial Interface I2C/I2S/SPI/UART/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; EBI/EMI, I2C, IrDA, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products