ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 128KB FLASH 48QFN
ARM Microcontrollers - MCU QFNGREENIND TEMPMRL A
ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 128KB FLASH 48QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3S2AA-MURTR-ND | ATSAM3S2AA-MUR | ATSAM3S2AA-MUR | ATSAM3S2AA-MUR | ATSAM3S2AA-MUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 8x10/12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |