Microchip Technology, Inc. Microcontrollers ATSAM3N0CA-CU

Description
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM3N0CA-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3N0CA-CU-ND
Microcontrollers ATSAM3N0CA-CU-ND
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
 - ATSAM3N0CA-CU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PBGA100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PBGA100

Supplier's Site Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-ATSAM3N0CA-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-ATSAM3N0CA-CU
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-ATSAM3N0CA-CU
IC MCU 32BIT 32KB FLASH 100TFBGA Product overview: ATSAM3N0CA-CU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N0CA-CU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 100TFBGA Product overview: ATSAM3N0CA-CU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N0CA-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM3N0CA-CU - 912135-ATSAM3N0CA-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3N0CA-CU
912135-ATSAM3N0CA-CU
Embedded - Embedded - Microcontrollers - ATSAM3N0CA-CU 912135-ATSAM3N0CA-CU
Manufacturer: Microchip Technology Win Source Part Number: 912135-ATSAM3N0CA-CU Series: SAM3N Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9) Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM3 Categories: Integrated Circuits (ICs) Case / Package: 100-TFBGA (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912135-ATSAM3N0CA-CU
Series: SAM3N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Package: 100-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM3
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFBGA (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - ATSAM3N0CA-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3N0CA-CU
Microcontrollers ATSAM3N0CA-CU
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM3N0CA-CU
ARM Microcontrollers - MCU ATSAM3N0CA-CU
ARM Microcontrollers - MCU BGA, Grn, IT, MRL A

ARM Microcontrollers - MCU BGA, Grn, IT, MRL A

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM3N0CA-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3N0CA-CU
Embedded - Microcontrollers ATSAM3N0CA-CU
IC MCU 32BIT 32KB FLASH 100TFBGA

IC MCU 32BIT 32KB FLASH 100TFBGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Tfbga-100; Product Range Microchip - 92T0784 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Tfbga-100; Product Range Microchip
92T0784
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Tfbga-100; Product Range Microchip 92T0784
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, TFBGA-100; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:8KB; MSL:-RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, TFBGA-100; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:8KB; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM3N0CA-CU-ND ATSAM3N0CA-CU 685-ATSAM3N0CA-CU 912135-ATSAM3N0CA-CU ATSAM3N0CA-CU ATSAM3N0CA-CU ATSAM3N0CA-CU 92T0784
Product Name Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM3N0CA-CU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Tfbga-100; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 16x10b; D/A 1x10b
RAM 8 KB 8 KB 32 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details