ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PQFP64
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, LQFP-64; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 64LQFP
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 32KB FLASH 64LQFP
ARM Microcontrollers - MCU LQFP, Grn, IT, MRL a
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3N0BA-AU-ND | ATSAM3N0BA-AU | 92T0781 | ATSAM3N0BA-AU | ATSAM3N0BA-AU | ATSAM3N0BA-AU | ATSAM3N0BA-AU |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Lqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 10x10b; D/A 1x10b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 32 KB |