Microchip Technology, Inc. Microcontrollers ATSAM3N00BA-MU

Description
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM3N00BA-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM3N00BA-MU-ND
Microcontrollers ATSAM3N00BA-MU-ND
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - 1611-ATSAM3N00BA-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
1611-ATSAM3N00BA-MU-ND
Microcontrollers 1611-ATSAM3N00BA-MU-ND
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
 - ATSAM3N00BA-MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PQCC64

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 48MHz, CMOS, PQCC64

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAM3N00BA-MU
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAM3N00BA-MU
IC MCU 32BIT 16KB FLASH 64QFN Product overview: ATSAM3N00BA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N00BA-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 64QFN Product overview: ATSAM3N00BA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM3N00BA-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM3N00BA-MU - 809196-ATSAM3N00BA-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM3N00BA-MU
809196-ATSAM3N00BA-MU
Embedded - Embedded - Microcontrollers - ATSAM3N00BA-MU 809196-ATSAM3N00BA-MU
Manufacturer: Microchip Technology Win Source Part Number: 809196-ATSAM3N00BA-M U Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 10x10b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Part Number Series: ATSAM3N Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 809196-ATSAM3N00BA-MU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x10b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 1 (Unlimited)
Part Number Series: ATSAM3N
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM3N00BA-MU
ARM Microcontrollers - MCU ATSAM3N00BA-MU
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A

ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Qfn-64; Product Range Microchip - 92T0788 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Qfn-64; Product Range Microchip
92T0788
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Qfn-64; Product Range Microchip 92T0788
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, QFN-64; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 48MHZ, QFN-64; Product Range:SAM32 Family SAM 3N Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAM3N00BA-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3N00BA-MU
Microcontrollers ATSAM3N00BA-MU
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATSAM3N00BA-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM3N00BA-MU
Microcontrollers ATSAM3N00BA-MU
ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 SAM3N Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A - 536-ATSAM3N00BA-MU - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A
536-ATSAM3N00BA-MU
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A 536-ATSAM3N00BA-MU
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A

ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A

Supplier's Site
Embedded - Microcontrollers - ATSAM3N00BA-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM3N00BA-MU
Embedded - Microcontrollers ATSAM3N00BA-MU
IC MCU 32BIT 16KB FLASH 64QFN

IC MCU 32BIT 16KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM3N00BA-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM3N00BA-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM3N00BA-MU
IC MCU 32BIT 16KB FLASH 64QFN

IC MCU 32BIT 16KB FLASH 64QFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM3N00BA-MU-ND ATSAM3N00BA-MU 685-ATSAM3N00BA-MU 809196-ATSAM3N00BA-MU ATSAM3N00BA-MU 92T0788 ATSAM3N00BA-MU 536-ATSAM3N00BA-MU ATSAM3N00BA-MU ATSAM3N00BA-MU
Product Name Microcontrollers 32-bit 32BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM3N00BA-MU ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Qfn-64; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x10b; D/A 1x10b
RAM 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details