ARM® Cortex®-M3 SAM3A Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M3 SAM3A Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M3 SAM3A Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM Microcontrollers - MCU BGA100,GREEN IND TEMP, MRLA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3A8CA-CU-ND | ATSAM3A8CA-CU | ATSAM3A8CA-CU | ATSAM3A8CA-CU | ATSAM3A8CA-CU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 96 KB | 96 KB | 96 KB | ||
| ROM | 512 KB |