Microchip Technology, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards ATREB231FE2-EK

Description
Win Source Part Number: 1342550-ATREB231FE2- EK Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver, Microcontroller Package: Box For Use With/Related Products: AT86RF231 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) , Cable(s) , Accessories ECCN: 5A002A1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: ATREB231
Request a Quote Datasheet
Description
Win Source Part Number: 1342550-ATREB231FE2- EK Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver, Microcontroller Package: Box For Use With/Related Products: AT86RF231 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) , Cable(s) , Accessories ECCN: 5A002A1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: ATREB231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1342550-ATREB231FE2-EK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1342550-ATREB231FE2-EK
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1342550-ATREB231FE2-EK
Win Source Part Number: 1342550-ATREB231FE2- EK Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver, Microcontroller Package: Box For Use With/Related Products: AT86RF231 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) , Cable(s) , Accessories ECCN: 5A002A1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: ATREB231

Win Source Part Number: 1342550-ATREB231FE2-EK
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Transceiver, Microcontroller
Package: Box
For Use With/Related Products: AT86RF231
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s) , Cable(s) , Accessories
ECCN: 5A002A1
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: ATREB231

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - ATREB231FE2-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
ATREB231FE2-EK
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards ATREB231FE2-EK
EVAL KIT FOR AT86RF231

EVAL KIT FOR AT86RF231

Supplier's Site
Evaluation Board, At86Rf231 Radio Transceiver; Silicon Manufacturer Microchip - 92T0766 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, At86Rf231 Radio Transceiver; Silicon Manufacturer Microchip
92T0766
Evaluation Board, At86Rf231 Radio Transceiver; Silicon Manufacturer Microchip 92T0766
EVALUATION BOARD, AT86RF231 RADIO TRANSCEIVER; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:ATxmega256A3, AT86RF231; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, AT86RF231 RADIO TRANSCEIVER; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:ATxmega256A3, AT86RF231; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342550-ATREB231FE2-EK ATREB231FE2-EK 92T0766
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Evaluation Board, At86Rf231 Radio Transceiver; Silicon Manufacturer Microchip
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,AD6PS-1 - TB-84 - Mini-Circuits
Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1887110 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details